Capital Lighting, Inc. 25302-OB Bathroom Fixtures-Two Lights 408023

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25302-OB Bathroom Fixtures-Two Lights - 408023 - Capital Lighting, Inc.
Columbus, OH, USA
25302-OB Bathroom Fixtures-Two Lights
408023
25302-OB Bathroom Fixtures-Two Lights 408023
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.50
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old Bronze
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408023
Product Name 25302-OB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details