Capital Lighting, Inc. 25023-SN Pendants-Bowl Style 408016

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
25023-SN Pendants-Bowl Style - 408016 - Capital Lighting, Inc.
Columbus, OH, USA
25023-SN Pendants-Bowl Style
408016
25023-SN Pendants-Bowl Style 408016
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408016
Product Name 25023-SN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details