Capital Lighting, Inc. 25129-ET Mid. Chandeliers-Glass Up 408008

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Toffee Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Toffee Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25129-ET Mid. Chandeliers-Glass Up - 408008 - Capital Lighting, Inc.
Columbus, OH, USA
25129-ET Mid. Chandeliers-Glass Up
408008
25129-ET Mid. Chandeliers-Glass Up 408008
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Toffee Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: English Toffee
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408008
Product Name 25129-ET Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details