Capital Lighting, Inc. 105212 Mid. Chandeliers-Other 407983

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Wrought Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Wrought Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
105212 Mid. Chandeliers-Other - 407983 - Capital Lighting, Inc.
Columbus, OH, USA
105212 Mid. Chandeliers-Other
407983
105212 Mid. Chandeliers-Other 407983
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Wrought Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: Wrought Iron
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407983
Product Name 105212 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details