Capital Lighting, Inc. 104192 Island/Pool Table-3 Light Bar 407953

Description
PRODUCT DETAILS / SPECS Height: 83.00 Length 83.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cai Bl (Zaz Bevel) Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 83.00 Length 83.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cai Bl (Zaz Bevel) Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
104192 Island/Pool Table-3 Light Bar - 407953 - Capital Lighting, Inc.
Columbus, OH, USA
104192 Island/Pool Table-3 Light Bar
407953
104192 Island/Pool Table-3 Light Bar 407953
PRODUCT DETAILS / SPECS Height: 83.00 Length 83.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cai Bl (Zaz Bevel) Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 83.00
Length 83.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cai Bl (Zaz Bevel)
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407953
Product Name 104192 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details