Capital Lighting, Inc. 100697 Large Chandeliers-Candle 407945

Description
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 69.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Xag 59rwg Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 69.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Xag 59rwg Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
100697 Large Chandeliers-Candle - 407945 - Capital Lighting, Inc.
Columbus, OH, USA
100697 Large Chandeliers-Candle
407945
100697 Large Chandeliers-Candle 407945
PRODUCT DETAILS / SPECS Width/Dia: 63.00 Height: 69.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Xag 59rwg Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 63.00
Height: 69.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Xag 59rwg
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407945
Product Name 100697 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details