Capital Lighting, Inc. 77707 Sconces-Pocket 407837

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Bulb Type: T10/Tube Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Bulb Type: T10/Tube Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
77707 Sconces-Pocket - 407837 - Capital Lighting, Inc.
Columbus, OH, USA
77707 Sconces-Pocket
407837
77707 Sconces-Pocket 407837
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Bulb Type: T10/Tube Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 10.50
Bulb
Type: T10/Tube
Qty: 2
Wattage: 60
Finish: Multi
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407837
Product Name 77707 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details