Capital Lighting, Inc. 106025 Mini Pendants-Chain 407779

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ca Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ca Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106025 Mini Pendants-Chain - 407779 - Capital Lighting, Inc.
Columbus, OH, USA
106025 Mini Pendants-Chain
407779
106025 Mini Pendants-Chain 407779
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ca Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ca
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407779
Product Name 106025 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details