Capital Lighting, Inc. 11822 Lamps-Accent Lamps 407759

Description
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: TBD Qty: 2 Finish: Amber Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: TBD Qty: 2 Finish: Amber Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
11822 Lamps-Accent Lamps - 407759 - Capital Lighting, Inc.
Columbus, OH, USA
11822 Lamps-Accent Lamps
407759
11822 Lamps-Accent Lamps 407759
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: TBD Qty: 2 Finish: Amber Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Height: 17.00
Bulb
Type: TBD
Qty: 2
Finish: Amber
Product Name: Two Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407759
Product Name 11822 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details