Capital Lighting, Inc. 22190 Lamps-Accent Lamps 407670

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Ap Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Ap Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
22190 Lamps-Accent Lamps - 407670 - Capital Lighting, Inc.
Columbus, OH, USA
22190 Lamps-Accent Lamps
407670
22190 Lamps-Accent Lamps 407670
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Ap Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Ap
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407670
Product Name 22190 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details