Capital Lighting, Inc. 71190 Mini Pendants-Rod 407572

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
71190 Mini Pendants-Rod - 407572 - Capital Lighting, Inc.
Columbus, OH, USA
71190 Mini Pendants-Rod
407572
71190 Mini Pendants-Rod 407572
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 10.00
Bulb
Type: Inter/T6.5
Qty: 1
Wattage: 40
Finish: Blue
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407572
Product Name 71190 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details