Capital Lighting, Inc. 72462 Exterior -Wall Mount 407518

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: 4 Pin Cfl. Qty: 4 Wattage: 26 Finish: Verdigris Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: 4 Pin Cfl. Qty: 4 Wattage: 26 Finish: Verdigris Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
72462 Exterior -Wall Mount - 407518 - Capital Lighting, Inc.
Columbus, OH, USA
72462 Exterior -Wall Mount
407518
72462 Exterior -Wall Mount 407518
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: 4 Pin Cfl. Qty: 4 Wattage: 26 Finish: Verdigris Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.50
Bulb
Type: 4 Pin Cfl.
Qty: 4
Wattage: 26
Finish: Verdigris
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407518
Product Name 72462 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details