Capital Lighting, Inc. 19640 Mini Pendants-Cable 407436

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Bulb Type: Bi Pin Halo Qty: 1 Finish: Platinum Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Bulb Type: Bi Pin Halo Qty: 1 Finish: Platinum Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19640 Mini Pendants-Cable - 407436 - Capital Lighting, Inc.
Columbus, OH, USA
19640 Mini Pendants-Cable
407436
19640 Mini Pendants-Cable 407436
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Bulb Type: Bi Pin Halo Qty: 1 Finish: Platinum Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.50
Bulb
Type: Bi Pin Halo
Qty: 1
Finish: Platinum
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407436
Product Name 19640 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details