Capital Lighting, Inc. 30304 Island/Pool Table-4 Light + 407345

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 128.00 Length 128.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: See Vi Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 128.00 Length 128.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: See Vi Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
30304 Island/Pool Table-4 Light + - 407345 - Capital Lighting, Inc.
Columbus, OH, USA
30304 Island/Pool Table-4 Light +
407345
30304 Island/Pool Table-4 Light + 407345
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 128.00 Length 128.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: See Vi Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 46.50
Height: 128.00
Length 128.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: See Vi
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407345
Product Name 30304 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details