Capital Lighting, Inc. 32553 Lamps-Table Lamps 407325

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
32553 Lamps-Table Lamps - 407325 - Capital Lighting, Inc.
Columbus, OH, USA
32553 Lamps-Table Lamps
407325
32553 Lamps-Table Lamps 407325
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407325
Product Name 32553 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details