Capital Lighting, Inc. 67745 Island/Pool Table-4 Light + 407272

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rust Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rust Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67745 Island/Pool Table-4 Light + - 407272 - Capital Lighting, Inc.
Columbus, OH, USA
67745 Island/Pool Table-4 Light +
407272
67745 Island/Pool Table-4 Light + 407272
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rust Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Rust
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407272
Product Name 67745 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details