Capital Lighting, Inc. 68946 Mid. Chandeliers-Glass Up 407205

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.50 Bulb Type: Medium Finish: Rust Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.50 Bulb Type: Medium Finish: Rust Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
68946 Mid. Chandeliers-Glass Up - 407205 - Capital Lighting, Inc.
Columbus, OH, USA
68946 Mid. Chandeliers-Glass Up
407205
68946 Mid. Chandeliers-Glass Up 407205
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.50 Bulb Type: Medium Finish: Rust Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 37.50
Bulb
Type: Medium
Finish: Rust
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407205
Product Name 68946 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details