Capital Lighting, Inc. 51132 Mid. Chandeliers-Glass Down 407188

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 61.00 Bulb Type: TBD Qty: 4 Finish: Craftsman Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 61.00 Bulb Type: TBD Qty: 4 Finish: Craftsman Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
51132 Mid. Chandeliers-Glass Down - 407188 - Capital Lighting, Inc.
Columbus, OH, USA
51132 Mid. Chandeliers-Glass Down
407188
51132 Mid. Chandeliers-Glass Down 407188
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 61.00 Bulb Type: TBD Qty: 4 Finish: Craftsman Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 61.00
Bulb
Type: TBD
Qty: 4
Finish: Craftsman
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407188
Product Name 51132 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details