Capital Lighting, Inc. 51063 Bathroom Fixtures-Two Lights 407187

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
51063 Bathroom Fixtures-Two Lights - 407187 - Capital Lighting, Inc.
Columbus, OH, USA
51063 Bathroom Fixtures-Two Lights
407187
51063 Bathroom Fixtures-Two Lights 407187
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407187
Product Name 51063 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details