Capital Lighting, Inc. 49947 Exterior -Wall Mt./Flush 407161

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.00 Bulb Type: Medium Qty: 1 Finish: Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.00 Bulb Type: Medium Qty: 1 Finish: Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
49947 Exterior -Wall Mt./Flush - 407161 - Capital Lighting, Inc.
Columbus, OH, USA
49947 Exterior -Wall Mt./Flush
407161
49947 Exterior -Wall Mt./Flush 407161
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.00 Bulb Type: Medium Qty: 1 Finish: Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Finish: Craftsman
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407161
Product Name 49947 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details