Capital Lighting, Inc. 50141 Pendants-Bowl Style 407136

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Bulb Type: Medium Wattage: 100 Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Bulb Type: Medium Wattage: 100 Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50141 Pendants-Bowl Style - 407136 - Capital Lighting, Inc.
Columbus, OH, USA
50141 Pendants-Bowl Style
407136
50141 Pendants-Bowl Style 407136
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Bulb Type: Medium Wattage: 100 Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Bulb
Type: Medium
Wattage: 100
Finish: Antique Copper
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407136
Product Name 50141 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details