Capital Lighting, Inc. 50220 Pendants-Bowl Style 407135

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 55.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 55.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50220 Pendants-Bowl Style - 407135 - Capital Lighting, Inc.
Columbus, OH, USA
50220 Pendants-Bowl Style
407135
50220 Pendants-Bowl Style 407135
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 55.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 55.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Copper
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407135
Product Name 50220 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details