Capital Lighting, Inc. 66517 Sconces-Single Glass 407087

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Bulb Type: Halogen Qty: 1 Wattage: 25 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Bulb Type: Halogen Qty: 1 Wattage: 25 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
66517 Sconces-Single Glass - 407087 - Capital Lighting, Inc.
Columbus, OH, USA
66517 Sconces-Single Glass
407087
66517 Sconces-Single Glass 407087
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Bulb Type: Halogen Qty: 1 Wattage: 25 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.00
Bulb
Type: Halogen
Qty: 1
Wattage: 25
Finish: Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407087
Product Name 66517 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details