Capital Lighting, Inc. 51817 Semi-Flush Mts.-Spot Lights 407073

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Halo G9 Qty: 3 Wattage: 25 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Halo G9 Qty: 3 Wattage: 25 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
51817 Semi-Flush Mts.-Spot Lights - 407073 - Capital Lighting, Inc.
Columbus, OH, USA
51817 Semi-Flush Mts.-Spot Lights
407073
51817 Semi-Flush Mts.-Spot Lights 407073
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Halo G9 Qty: 3 Wattage: 25 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 31.00
Bulb
Type: Halo G9
Qty: 3
Wattage: 25
Finish: Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407073
Product Name 51817 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details