Capital Lighting, Inc. 65165 Pendants-Bowl Style 407038

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 100 Finish: Bronze Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 100 Finish: Bronze Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65165 Pendants-Bowl Style - 407038 - Capital Lighting, Inc.
Columbus, OH, USA
65165 Pendants-Bowl Style
407038
65165 Pendants-Bowl Style 407038
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 100 Finish: Bronze Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 60.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 100
Finish: Bronze
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407038
Product Name 65165 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details