Capital Lighting, Inc. 66100 Exterior -Hanging 407025

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 54.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Black Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 54.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Black Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
66100 Exterior -Hanging - 407025 - Capital Lighting, Inc.
Columbus, OH, USA
66100 Exterior -Hanging
407025
66100 Exterior -Hanging 407025
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 54.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Black Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 54.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Black
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407025
Product Name 66100 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details