Capital Lighting, Inc. 39380BLE-965 Mid. Chandeliers-Glass Up 406779

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Length 22.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Five-Light Chandelier UPC: 785652393815 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Length 22.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Five-Light Chandelier UPC: 785652393815 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
39380BLE-965 Mid. Chandeliers-Glass Up - 406779 - Capital Lighting, Inc.
Columbus, OH, USA
39380BLE-965 Mid. Chandeliers-Glass Up
406779
39380BLE-965 Mid. Chandeliers-Glass Up 406779
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Length 22.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Five-Light Chandelier UPC: 785652393815 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Length 22.00
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: Five-Light Chandelier
UPC: 785652393815
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406779
Product Name 39380BLE-965 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details