Capital Lighting, Inc. 39382BLE-829 Large Chandeliers-Glass Shade 406776

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 41.50 Length 41.50 Bulb Type: GU24 Qty: 15 Wattage: 13 Finish: Russet Bronze Product Name: Fifteen-Light Chandelier UPC: 785652393846 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 41.50 Length 41.50 Bulb Type: GU24 Qty: 15 Wattage: 13 Finish: Russet Bronze Product Name: Fifteen-Light Chandelier UPC: 785652393846 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
39382BLE-829 Large Chandeliers-Glass Shade - 406776 - Capital Lighting, Inc.
Columbus, OH, USA
39382BLE-829 Large Chandeliers-Glass Shade
406776
39382BLE-829 Large Chandeliers-Glass Shade 406776
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 41.50 Length 41.50 Bulb Type: GU24 Qty: 15 Wattage: 13 Finish: Russet Bronze Product Name: Fifteen-Light Chandelier UPC: 785652393846 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 43.25
Height: 41.50
Length 41.50
Bulb
Type: GU24
Qty: 15
Wattage: 13
Finish: Russet Bronze
Product Name: Fifteen-Light Chandelier
UPC: 785652393846
Category: Pendant Lighting
Glass: Ginger
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406776
Product Name 39382BLE-829 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details