Capital Lighting, Inc. 49217BLE-962 Bathroom Fixtures-Two Lights 406727

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Length 4.25 Bulb Type: T5 Qty: 2 Wattage: 28 Finish: Brushed Nickel Product Name: Two-Light Balmoral UPC: 785652217968 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Length 4.25 Bulb Type: T5 Qty: 2 Wattage: 28 Finish: Brushed Nickel Product Name: Two-Light Balmoral UPC: 785652217968 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49217BLE-962 Bathroom Fixtures-Two Lights - 406727 - Capital Lighting, Inc.
Columbus, OH, USA
49217BLE-962 Bathroom Fixtures-Two Lights
406727
49217BLE-962 Bathroom Fixtures-Two Lights 406727
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Length 4.25 Bulb Type: T5 Qty: 2 Wattage: 28 Finish: Brushed Nickel Product Name: Two-Light Balmoral UPC: 785652217968 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 4.25
Length 4.25
Bulb
Type: T5
Qty: 2
Wattage: 28
Finish: Brushed Nickel
Product Name: Two-Light Balmoral
UPC: 785652217968
Category: Fluorescent
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406727
Product Name 49217BLE-962 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details