Capital Lighting, Inc. 55506-CH Semi-Flush Mts.-Other 406545

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.00 Length 8.00 Bulb Type: G4 Qty: 20 Wattage: 10 Finish: Chrome Product Name: 20 Light Semi Flush UPC: 641594018172 Category: Semi-Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.00 Length 8.00 Bulb Type: G4 Qty: 20 Wattage: 10 Finish: Chrome Product Name: 20 Light Semi Flush UPC: 641594018172 Category: Semi-Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
55506-CH Semi-Flush Mts.-Other - 406545 - Capital Lighting, Inc.
Columbus, OH, USA
55506-CH Semi-Flush Mts.-Other
406545
55506-CH Semi-Flush Mts.-Other 406545
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.00 Length 8.00 Bulb Type: G4 Qty: 20 Wattage: 10 Finish: Chrome Product Name: 20 Light Semi Flush UPC: 641594018172 Category: Semi-Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 8.00
Length 8.00
Bulb
Type: G4
Qty: 20
Wattage: 10
Finish: Chrome
Product Name: 20 Light Semi Flush
UPC: 641594018172
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406545
Product Name 55506-CH Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details