Capital Lighting, Inc. 59380BLE-829 Semi-Flush Mts.-Bowl Style 406479

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 34.25 Length 34.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Russet Bronze Product Name: Three-Light Ceiling UPC: 785652593802 Category: Hall - Foyer Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 34.25 Length 34.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Russet Bronze Product Name: Three-Light Ceiling UPC: 785652593802 Category: Hall - Foyer Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
59380BLE-829 Semi-Flush Mts.-Bowl Style - 406479 - Capital Lighting, Inc.
Columbus, OH, USA
59380BLE-829 Semi-Flush Mts.-Bowl Style
406479
59380BLE-829 Semi-Flush Mts.-Bowl Style 406479
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 34.25 Length 34.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Russet Bronze Product Name: Three-Light Ceiling UPC: 785652593802 Category: Hall - Foyer Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 34.25
Length 34.25
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Russet Bronze
Product Name: Three-Light Ceiling
UPC: 785652593802
Category: Hall - Foyer Lighting
Glass: Ginger
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406479
Product Name 59380BLE-829 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details