Capital Lighting, Inc. 75850-782 Flush Mounts-Bowl Style 406414

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.06 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two-Light Gladstone Ceiling UPC: 785652758546 Category: Close to Ceiling Lighting Glass: Smokey Amber Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.06 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two-Light Gladstone Ceiling UPC: 785652758546 Category: Close to Ceiling Lighting Glass: Smokey Amber Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75850-782 Flush Mounts-Bowl Style - 406414 - Capital Lighting, Inc.
Columbus, OH, USA
75850-782 Flush Mounts-Bowl Style
406414
75850-782 Flush Mounts-Bowl Style 406414
PRODUCT DETAILS / SPECS Width/Dia: 14.06 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two-Light Gladstone Ceiling UPC: 785652758546 Category: Close to Ceiling Lighting Glass: Smokey Amber Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.06
Height: 6.50
Length 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Heirloom Bronze
Product Name: Two-Light Gladstone Ceiling
UPC: 785652758546
Category: Close to Ceiling Lighting
Glass: Smokey Amber
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406414
Product Name 75850-782 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details