Capital Lighting, Inc. 77225-02 Semi-Flush Mts.-Bowl Style 406413

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.06 Height: 15.06 Length 15.06 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Product Name: Two-Light Evansville Ceiling UPC: 785652022180 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.06 Height: 15.06 Length 15.06 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Product Name: Two-Light Evansville Ceiling UPC: 785652022180 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77225-02 Semi-Flush Mts.-Bowl Style - 406413 - Capital Lighting, Inc.
Columbus, OH, USA
77225-02 Semi-Flush Mts.-Bowl Style
406413
77225-02 Semi-Flush Mts.-Bowl Style 406413
PRODUCT DETAILS / SPECS Width/Dia: 13.06 Height: 15.06 Length 15.06 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Product Name: Two-Light Evansville Ceiling UPC: 785652022180 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 13.06
Height: 15.06
Length 15.06
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Brass
Product Name: Two-Light Evansville Ceiling
UPC: 785652022180
Category: Close to Ceiling Lighting
Glass: Satin Etched
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406413
Product Name 77225-02 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details