Capital Lighting, Inc. 2579AR-ES Exterior -Wall Mount 406298

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Anchor Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Anchor Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

Suppliers

Company
Product
Description
Supplier Links
2579AR-ES Exterior -Wall Mount - 406298 - Capital Lighting, Inc.
Columbus, OH, USA
2579AR-ES Exterior -Wall Mount
406298
2579AR-ES Exterior -Wall Mount 406298
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Anchor Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Extension: 13
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Anchor Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406298
Product Name 2579AR-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details