Capital Lighting, Inc. 168-SN Island/Pool Table-3 Light Bar 406112

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 15.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Satin Nickel Weight: 10 Product Name: Three Light Billiard/Island UPC: 830335002154 Category: Billiard/Island Glass: Metal Shades
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 15.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Satin Nickel Weight: 10 Product Name: Three Light Billiard/Island UPC: 830335002154 Category: Billiard/Island Glass: Metal Shades

Suppliers

Company
Product
Description
Supplier Links
168-SN Island/Pool Table-3 Light Bar - 406112 - Capital Lighting, Inc.
Columbus, OH, USA
168-SN Island/Pool Table-3 Light Bar
406112
168-SN Island/Pool Table-3 Light Bar 406112
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 15.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Satin Nickel Weight: 10 Product Name: Three Light Billiard/Island UPC: 830335002154 Category: Billiard/Island Glass: Metal Shades

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 15.00
Extension: 14
Bulb
Type: Medium
Qty: 3
Wattage: 150
Finish: Satin Nickel
Weight: 10
Product Name: Three Light Billiard/Island
UPC: 830335002154
Category: Billiard/Island
Glass: Metal Shades

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406112
Product Name 168-SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details