Capital Lighting, Inc. 385-AC Exterior -Wall Mount 406035

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Copper Weight: 11 Product Name: One Light Outdoor Sconce UPC: 830335004271 Category: Outdoor Sconce Glass: Amber Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Copper Weight: 11 Product Name: One Light Outdoor Sconce UPC: 830335004271 Category: Outdoor Sconce Glass: Amber Scavo

Suppliers

Company
Product
Description
Supplier Links
385-AC Exterior -Wall Mount - 406035 - Capital Lighting, Inc.
Columbus, OH, USA
385-AC Exterior -Wall Mount
406035
385-AC Exterior -Wall Mount 406035
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Copper Weight: 11 Product Name: One Light Outdoor Sconce UPC: 830335004271 Category: Outdoor Sconce Glass: Amber Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Extension: 14
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Copper
Weight: 11
Product Name: One Light Outdoor Sconce
UPC: 830335004271
Category: Outdoor Sconce
Glass: Amber Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406035
Product Name 385-AC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details