Capital Lighting, Inc. 381-BK Exterior -Wall Mount 406033

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Matte Black Weight: 7 Product Name: One Light Outdoor Sconce UPC: 830335004226 Category: Outdoor Sconce Glass: White Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Matte Black Weight: 7 Product Name: One Light Outdoor Sconce UPC: 830335004226 Category: Outdoor Sconce Glass: White Scavo

Suppliers

Company
Product
Description
Supplier Links
381-BK Exterior -Wall Mount - 406033 - Capital Lighting, Inc.
Columbus, OH, USA
381-BK Exterior -Wall Mount
406033
381-BK Exterior -Wall Mount 406033
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Matte Black Weight: 7 Product Name: One Light Outdoor Sconce UPC: 830335004226 Category: Outdoor Sconce Glass: White Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Matte Black
Weight: 7
Product Name: One Light Outdoor Sconce
UPC: 830335004226
Category: Outdoor Sconce
Glass: White Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406033
Product Name 381-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details