Capital Lighting, Inc. 997-AW-09 Semi-Flush Mts.-Other 406029

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Aged Walnut Weight: 13 Product Name: Three Light Semi Flush UPC: 830335005865 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Aged Walnut Weight: 13 Product Name: Three Light Semi Flush UPC: 830335005865 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
997-AW-09 Semi-Flush Mts.-Other - 406029 - Capital Lighting, Inc.
Columbus, OH, USA
997-AW-09 Semi-Flush Mts.-Other
406029
997-AW-09 Semi-Flush Mts.-Other 406029
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Aged Walnut Weight: 13 Product Name: Three Light Semi Flush UPC: 830335005865 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Aged Walnut
Weight: 13
Product Name: Three Light Semi Flush
UPC: 830335005865
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406029
Product Name 997-AW-09 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details