Capital Lighting, Inc. 413-AS Mini Chandeliers-Candle 406007

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 10 Product Name: Three Light Chandelier UPC: 830335004509 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 10 Product Name: Three Light Chandelier UPC: 830335004509 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
413-AS Mini Chandeliers-Candle - 406007 - Capital Lighting, Inc.
Columbus, OH, USA
413-AS Mini Chandeliers-Candle
406007
413-AS Mini Chandeliers-Candle 406007
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 10 Product Name: Three Light Chandelier UPC: 830335004509 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Silver
Weight: 10
Product Name: Three Light Chandelier
UPC: 830335004509
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406007
Product Name 413-AS Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details