Capital Lighting, Inc. KY8701IB Sconces-Single Glass 405773

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: One Light Wall Fixture UPC: 611728142653 Category: Wall Sconce Glass: Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: One Light Wall Fixture UPC: 611728142653 Category: Wall Sconce Glass: Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KY8701IB Sconces-Single Glass - 405773 - Capital Lighting, Inc.
Columbus, OH, USA
KY8701IB Sconces-Single Glass
405773
KY8701IB Sconces-Single Glass 405773
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: One Light Wall Fixture UPC: 611728142653 Category: Wall Sconce Glass: Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 16.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 6
Product Name: One Light Wall Fixture
UPC: 611728142653
Category: Wall Sconce
Glass: Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405773
Product Name KY8701IB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details