Capital Lighting, Inc. LSM8801GY Sconces-Pocket 405768

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 75 Finish: Gallery Gold Weight: 6 Product Name: One Light Wall Fixture UPC: 611728141113 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 75 Finish: Gallery Gold Weight: 6 Product Name: One Light Wall Fixture UPC: 611728141113 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LSM8801GY Sconces-Pocket - 405768 - Capital Lighting, Inc.
Columbus, OH, USA
LSM8801GY Sconces-Pocket
405768
LSM8801GY Sconces-Pocket 405768
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 75 Finish: Gallery Gold Weight: 6 Product Name: One Light Wall Fixture UPC: 611728141113 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 75
Finish: Gallery Gold
Weight: 6
Product Name: One Light Wall Fixture
UPC: 611728141113
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405768
Product Name LSM8801GY Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details