Capital Lighting, Inc. VS14603-CH Bathroom Fixtures-Three Lights 405571

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 5.74 Product Name: Three Light Vanity Fixture UPC: 014817357851 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 5.74 Product Name: Three Light Vanity Fixture UPC: 014817357851 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS14603-CH Bathroom Fixtures-Three Lights - 405571 - Capital Lighting, Inc.
Columbus, OH, USA
VS14603-CH Bathroom Fixtures-Three Lights
405571
VS14603-CH Bathroom Fixtures-Three Lights 405571
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 5.74 Product Name: Three Light Vanity Fixture UPC: 014817357851 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.75
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 5.74
Product Name: Three Light Vanity Fixture
UPC: 014817357851
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405571
Product Name VS14603-CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details