Capital Lighting, Inc. TB8602C Bathroom Fixtures-Two Lights 405460

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728135617 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728135617 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TB8602C Bathroom Fixtures-Two Lights - 405460 - Capital Lighting, Inc.
Columbus, OH, USA
TB8602C Bathroom Fixtures-Two Lights
405460
TB8602C Bathroom Fixtures-Two Lights 405460
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728135617 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 7
Product Name: Two Light Bath Fixture
UPC: 611728135617
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405460
Product Name TB8602C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details