Capital Lighting, Inc. FM306BS Flush Mounts-Bowl Style 405264

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 12.32 Product Name: Two Light Indoor Flush Mount UPC: 014817357707 Category: Flush Mount Fixtures Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 12.32 Product Name: Two Light Indoor Flush Mount UPC: 014817357707 Category: Flush Mount Fixtures Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
FM306BS Flush Mounts-Bowl Style - 405264 - Capital Lighting, Inc.
Columbus, OH, USA
FM306BS Flush Mounts-Bowl Style
405264
FM306BS Flush Mounts-Bowl Style 405264
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 12.32 Product Name: Two Light Indoor Flush Mount UPC: 014817357707 Category: Flush Mount Fixtures Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Weight: 12.32
Product Name: Two Light Indoor Flush Mount
UPC: 014817357707
Category: Flush Mount Fixtures
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405264
Product Name FM306BS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details