Capital Lighting, Inc. 4094RI Mid. Chandeliers-Glass Up 405153

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Rustic Iron Product Name: Eight Light Foyer Fixture Category: Foyer Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Rustic Iron Product Name: Eight Light Foyer Fixture Category: Foyer Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4094RI Mid. Chandeliers-Glass Up - 405153 - Capital Lighting, Inc.
Columbus, OH, USA
4094RI Mid. Chandeliers-Glass Up
405153
4094RI Mid. Chandeliers-Glass Up 405153
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Rustic Iron Product Name: Eight Light Foyer Fixture Category: Foyer Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Rustic Iron
Product Name: Eight Light Foyer Fixture
Category: Foyer
Glass: Light Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405153
Product Name 4094RI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details