Capital Lighting, Inc. 4095RI Mid. Chandeliers-Glass Up 405151

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.25 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Rustic Iron Product Name: Ten Light Chandelier Category: Chandelier Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.25 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Rustic Iron Product Name: Ten Light Chandelier Category: Chandelier Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4095RI Mid. Chandeliers-Glass Up - 405151 - Capital Lighting, Inc.
Columbus, OH, USA
4095RI Mid. Chandeliers-Glass Up
405151
4095RI Mid. Chandeliers-Glass Up 405151
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.25 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Rustic Iron Product Name: Ten Light Chandelier Category: Chandelier Glass: Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.25
Bulb
Type: Candelabra
Qty: 10
Wattage: 40
Finish: Rustic Iron
Product Name: Ten Light Chandelier
Category: Chandelier
Glass: Light Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405151
Product Name 4095RI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details