Capital Lighting, Inc. 1424AI Exterior -Wall Mount 405104

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
1424AI Exterior -Wall Mount - 405104 - Capital Lighting, Inc.
Columbus, OH, USA
1424AI Exterior -Wall Mount
405104
1424AI Exterior -Wall Mount 405104
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 20.50
Extension: 13.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Iron
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405104
Product Name 1424AI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details