Capital Lighting, Inc. 5702CM Bathroom Fixtures-Two Lights 405024

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.75 Extension: 8 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.75 Extension: 8 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
5702CM Bathroom Fixtures-Two Lights - 405024 - Capital Lighting, Inc.
Columbus, OH, USA
5702CM Bathroom Fixtures-Two Lights
405024
5702CM Bathroom Fixtures-Two Lights 405024
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.75 Extension: 8 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.75
Extension: 8
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405024
Product Name 5702CM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details