Capital Lighting, Inc. 5872PL Bathroom Fixtures-Two Lights 405020

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
5872PL Bathroom Fixtures-Two Lights - 405020 - Capital Lighting, Inc.
Columbus, OH, USA
5872PL Bathroom Fixtures-Two Lights
405020
5872PL Bathroom Fixtures-Two Lights 405020
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 8.75
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Polished Antique Nickel
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405020
Product Name 5872PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details