Capital Lighting, Inc. 82074 Bathroom Fixtures-Five+Lights 404956

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 40.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Wall Sconce Category: Wall Sconces Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 40.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Wall Sconce Category: Wall Sconces Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
82074 Bathroom Fixtures-Five+Lights - 404956 - Capital Lighting, Inc.
Columbus, OH, USA
82074 Bathroom Fixtures-Five+Lights
404956
82074 Bathroom Fixtures-Five+Lights 404956
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 40.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Wall Sconce Category: Wall Sconces Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 40.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Antique Copper
Product Name: Six Light Wall Sconce
Category: Wall Sconces
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404956
Product Name 82074 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details